Universal Wire Works Inc. Stainless Steel Alloy Universal 308L

Description
Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode may also be used for welding the stabilized grades 321 and 347 when severe corrosion environments are not present. Alloy 308L can be used for cryogenic applications due to its excellent notch toughness.
Description
Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode may also be used for welding the stabilized grades 321 and 347 when severe corrosion environments are not present. Alloy 308L can be used for cryogenic applications due to its excellent notch toughness.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Alloy - Universal 308L - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 308L
Stainless Steel Alloy Universal 308L
Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode may also be used for welding the stabilized grades 321 and 347 when severe corrosion environments are not present. Alloy 308L can be used for cryogenic applications due to its excellent notch toughness.

Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode may also be used for welding the stabilized grades 321 and 347 when severe corrosion environments are not present. Alloy 308L can be used for cryogenic applications due to its excellent notch toughness.

Supplier's Site
Stainless Steel Alloy - Universal 308L - Universal Wire Works Inc.
Houston, TX, USA
Stainless Steel Alloy
Universal 308L
Stainless Steel Alloy Universal 308L
Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode may also be used for welding the stabilized grades 321 and 347 when severe corrosion environments are not present. Alloy 308L can be used for cryogenic applications due to its excellent notch toughness.

Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode may also be used for welding the stabilized grades 321 and 347 when severe corrosion environments are not present. Alloy 308L can be used for cryogenic applications due to its excellent notch toughness.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc. Universal Wire Works Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock
Product Number Universal 308L Universal 308L
Product Name Stainless Steel Alloy Stainless Steel Alloy
Type Stainless; Alloy Stainless; Alloy
Shape / Form Coated Electrodes Wire
Features Austenitic Austenitic
Applications Welding, Cryogentic Applications Welding, Cryogenic Applications
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Metal Bars & Metal Rods - 2647178 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications 304s31
Width / OD 1 inch (25.4 mm)
View Details
Custom Roll Formed Heat Transfer Plates -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
2.75
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details