Universal Wire Works Inc. Aerospace Alloy AMS 5680

Description
Universal 347 is extensively used with the gas tungsten arc, gas metal arc and submerged arc processes. This alloy is suitable for welding stabilized steel grades 321, 347 and 348. Alloy 347 should be used when high service temperatures are encountered (above 700 degrees F). Alloy 347 is similar to type 321 but has a higher creep strength. Excellent for aircraft exhaust components.
Description
Universal 347 is extensively used with the gas tungsten arc, gas metal arc and submerged arc processes. This alloy is suitable for welding stabilized steel grades 321, 347 and 348. Alloy 347 should be used when high service temperatures are encountered (above 700 degrees F). Alloy 347 is similar to type 321 but has a higher creep strength. Excellent for aircraft exhaust components.

Suppliers

Company
Product
Description
Supplier Links
Aerospace Alloy - AMS 5680 - Universal Wire Works Inc.
Houston, TX, USA
Aerospace Alloy
AMS 5680
Aerospace Alloy AMS 5680
Universal 347 is extensively used with the gas tungsten arc, gas metal arc and submerged arc processes. This alloy is suitable for welding stabilized steel grades 321, 347 and 348. Alloy 347 should be used when high service temperatures are encountered (above 700 degrees F). Alloy 347 is similar to type 321 but has a higher creep strength. Excellent for aircraft exhaust components.

Universal 347 is extensively used with the gas tungsten arc, gas metal arc and submerged arc processes. This alloy is suitable for welding stabilized steel grades 321, 347 and 348. Alloy 347 should be used when high service temperatures are encountered (above 700 degrees F). Alloy 347 is similar to type 321 but has a higher creep strength. Excellent for aircraft exhaust components.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Metal Shapes and Stock
Product Number AMS 5680
Product Name Aerospace Alloy
Type AlloySteel; Alloy
Shape / Form Wire
Applications Aerospace or Aircraft Quality; Arc Welding
Specifications AMS
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 559123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0394 inch (1 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Resistance Alloy - ISA-BRAZE 980 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details