Universal Wire Works Inc. Coated Electrode Alloy 187

Description
Alloy 187 is used for arc welding of wrought or cast 70/30, 80/20, and 90/10 copper nickel alloys to themselves or to each other. Alloy 187 can be used for welding the clad side of copper-nickel clad steel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.
Description
Alloy 187 is used for arc welding of wrought or cast 70/30, 80/20, and 90/10 copper nickel alloys to themselves or to each other. Alloy 187 can be used for welding the clad side of copper-nickel clad steel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Suppliers

Company
Product
Description
Supplier Links
Coated Electrode - Alloy 187 - Universal Wire Works Inc.
Houston, TX, USA
Coated Electrode
Alloy 187
Coated Electrode Alloy 187
Alloy 187 is used for arc welding of wrought or cast 70/30, 80/20, and 90/10 copper nickel alloys to themselves or to each other. Alloy 187 can be used for welding the clad side of copper-nickel clad steel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Alloy 187 is used for arc welding of wrought or cast 70/30, 80/20, and 90/10 copper nickel alloys to themselves or to each other. Alloy 187 can be used for welding the clad side of copper-nickel clad steel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Metal Shapes and Stock
Product Number Alloy 187
Product Name Coated Electrode
Type Nickel; Alloy
Shape / Form Wire; Coated Electrodes
Applications Welding
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISA®-SIL - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Metal Sheets - 2027861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.0236 inch (0.6000 mm)
Width / OD 19.69 inch (500 mm)
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
1.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details