Universal Wire Works Inc. Coated Electrode Alloy 141

Description
Alloy 141 (ENi-1) is used for welding Nickel 200 and 201 to themselves or to one another, for overlaying on steel, or welding on the clad side of steel clad with nickel. Typical applications include welding ASTM B160, B161, B162 and B163. Dissimilar metal welding applications are; joints between Nickel 200 and 201 and a variety of iron-base and nickel-base alloys. Alloy 141 in the 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.
Description
Alloy 141 (ENi-1) is used for welding Nickel 200 and 201 to themselves or to one another, for overlaying on steel, or welding on the clad side of steel clad with nickel. Typical applications include welding ASTM B160, B161, B162 and B163. Dissimilar metal welding applications are; joints between Nickel 200 and 201 and a variety of iron-base and nickel-base alloys. Alloy 141 in the 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Suppliers

Company
Product
Description
Supplier Links
Coated Electrode - Alloy 141 - Universal Wire Works Inc.
Houston, TX, USA
Coated Electrode
Alloy 141
Coated Electrode Alloy 141
Alloy 141 (ENi-1) is used for welding Nickel 200 and 201 to themselves or to one another, for overlaying on steel, or welding on the clad side of steel clad with nickel. Typical applications include welding ASTM B160, B161, B162 and B163. Dissimilar metal welding applications are; joints between Nickel 200 and 201 and a variety of iron-base and nickel-base alloys. Alloy 141 in the 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Alloy 141 (ENi-1) is used for welding Nickel 200 and 201 to themselves or to one another, for overlaying on steel, or welding on the clad side of steel clad with nickel. Typical applications include welding ASTM B160, B161, B162 and B163. Dissimilar metal welding applications are; joints between Nickel 200 and 201 and a variety of iron-base and nickel-base alloys. Alloy 141 in the 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Metal Shapes and Stock
Product Number Alloy 141
Product Name Coated Electrode
Type Nickel; Alloy
Shape / Form Wire; Coated Electrodes
Applications Welding
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - NICKEL 99.2 - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Metal Bars & Metal Rods - 1243623 - RS Components, Ltd.
Specs
Type Aluminum
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications 6082-t6
View Details
Custom Roll Formed Heat Transfer Plates -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details