Universal Wire Works Inc. Coated Electrode Alloy 112

Description
Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112 dissimilar welding applications are; joining Incoloy type alloy 825 to stainless steels, low-alloy steels and carbon steels; Incoloy type alloys 800 to 825, Inconel type alloys 625, 706, 718, and X-750 to nickel 9% nickel steel; and Inconel type alloy 625; Monel type alloy X-750. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.
Description
Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112 dissimilar welding applications are; joining Incoloy type alloy 825 to stainless steels, low-alloy steels and carbon steels; Incoloy type alloys 800 to 825, Inconel type alloys 625, 706, 718, and X-750 to nickel 9% nickel steel; and Inconel type alloy 625; Monel type alloy X-750. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Suppliers

Company
Product
Description
Supplier Links
Coated Electrode - Alloy 112 - Universal Wire Works Inc.
Houston, TX, USA
Coated Electrode
Alloy 112
Coated Electrode Alloy 112
Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112 dissimilar welding applications are; joining Incoloy type alloy 825 to stainless steels, low-alloy steels and carbon steels; Incoloy type alloys 800 to 825, Inconel type alloys 625, 706, 718, and X-750 to nickel 9% nickel steel; and Inconel type alloy 625; Monel type alloy X-750. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112 dissimilar welding applications are; joining Incoloy type alloy 825 to stainless steels, low-alloy steels and carbon steels; Incoloy type alloys 800 to 825, Inconel type alloys 625, 706, 718, and X-750 to nickel 9% nickel steel; and Inconel type alloy 625; Monel type alloy X-750. Electrode sizes 3/32 and 1/8 dia. can be used in all positions while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions. POWER SUPPLY DCRP.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Metal Shapes and Stock
Product Number Alloy 112
Product Name Coated Electrode
Type Nickel; Alloy
Shape / Form Wire; Coated Electrodes
Applications Welding
Unlock Full Specs
to access all available technical data

Similar Products

Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details
 - Hastelloy® C-22 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Corrosion Resistant; Superalloy
View Details
Resistance Alloy - ISA®-NICKEL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed
View Details