Universal Thread Grinding Company Lead Screw Cartridge Assembly Side Arm Cartridge

Description
Output thrust is delivered via a rigid arm clamped to the nut and emerging through a window that extends along the top face of the housing. Horizontal, upright mounting only, to retain oil bath. When mounted on the side of a slide table, the overall length, including the motor in most cases, will not exceed the length of the table. Available in 2", 4", and 6" travel lengths. Side arm cartridge permits travel to 6" without adding to overall length of slide table.
Datasheet
Description
Output thrust is delivered via a rigid arm clamped to the nut and emerging through a window that extends along the top face of the housing. Horizontal, upright mounting only, to retain oil bath. When mounted on the side of a slide table, the overall length, including the motor in most cases, will not exceed the length of the table. Available in 2", 4", and 6" travel lengths. Side arm cartridge permits travel to 6" without adding to overall length of slide table.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Screw Cartridge Assembly - Side Arm Cartridge - Universal Thread Grinding Company
Fairfield, CT, USA
Lead Screw Cartridge Assembly
Side Arm Cartridge
Lead Screw Cartridge Assembly Side Arm Cartridge
Output thrust is delivered via a rigid arm clamped to the nut and emerging through a window that extends along the top face of the housing. Horizontal, upright mounting only, to retain oil bath. When mounted on the side of a slide table, the overall length, including the motor in most cases, will not exceed the length of the table. Available in 2", 4", and 6" travel lengths. Side arm cartridge permits travel to 6" without adding to overall length of slide table.

Output thrust is delivered via a rigid arm clamped to the nut and emerging through a window that extends along the top face of the housing. Horizontal, upright mounting only, to retain oil bath. When mounted on the side of a slide table, the overall length, including the motor in most cases, will not exceed the length of the table. Available in 2", 4", and 6" travel lengths. Side arm cartridge permits travel to 6" without adding to overall length of slide table.

Supplier's Site Datasheet

Technical Specifications

  Universal Thread Grinding Company
Product Category Linear Actuators
Product Number Side Arm Cartridge
Product Name Lead Screw Cartridge Assembly
Stroke or X-Axis Travel 2 to 6 inch (50.8 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 33.72 lbs (15.29 kg)
Drive Type Lead Screw/ACME Screw
View Details
LA10 Series Linear Actuators - MMP LA10-24V-10-B-100-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 2.79 inch (70.87 mm)
Rated Speed 1.05 in/sec (1.6 m/min)
Rated Force 787 lbs (357 kg)
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (34mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Motorized Actuator, High Load, 25 mm Travel, Vacuum Compatible - LTAHLPPV6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0098 in/sec (0.0150 m/min)
View Details