Universal Thread Grinding Company Lead Screw Cartridge Assembly Axial Cartridge

Description
Output thrust is delivered coaxially with the lead screw via a self-aligning thrust tube that emerges from the end of the housing opposite the input shaft. Supplied in 2", 4", and 6" travel lengths. Thrust tube seal permits operation in any position. An air vent must be provided. Totally enclosed axial cartridge is ideal for central mounting between slide ways on slide centerline.
Datasheet
Description
Output thrust is delivered coaxially with the lead screw via a self-aligning thrust tube that emerges from the end of the housing opposite the input shaft. Supplied in 2", 4", and 6" travel lengths. Thrust tube seal permits operation in any position. An air vent must be provided. Totally enclosed axial cartridge is ideal for central mounting between slide ways on slide centerline.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Screw Cartridge Assembly - Axial Cartridge - Universal Thread Grinding Company
Fairfield, CT, USA
Lead Screw Cartridge Assembly
Axial Cartridge
Lead Screw Cartridge Assembly Axial Cartridge
Output thrust is delivered coaxially with the lead screw via a self-aligning thrust tube that emerges from the end of the housing opposite the input shaft. Supplied in 2", 4", and 6" travel lengths. Thrust tube seal permits operation in any position. An air vent must be provided. Totally enclosed axial cartridge is ideal for central mounting between slide ways on slide centerline.

Output thrust is delivered coaxially with the lead screw via a self-aligning thrust tube that emerges from the end of the housing opposite the input shaft. Supplied in 2", 4", and 6" travel lengths. Thrust tube seal permits operation in any position. An air vent must be provided. Totally enclosed axial cartridge is ideal for central mounting between slide ways on slide centerline.

Supplier's Site Datasheet

Technical Specifications

  Universal Thread Grinding Company
Product Category Linear Actuators
Product Number Axial Cartridge
Product Name Lead Screw Cartridge Assembly
Stroke or X-Axis Travel 2 to 6 inch (50.8 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 06L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 0.8992 lbs (0.4078 kg)
Drive Type Lead Screw/ACME Screw
View Details
LA5 Series Linear Actuators - MMP LA5-24V-10-A-150 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 5.51 inch (140 mm)
Rated Speed 1.05 in/sec (1.6 m/min)
Rated Force 337 lbs (153 kg)
View Details
STEPPER LINEAR ACTUATOR - 86Series Size 34 (78mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Motorized Actuator, Miniature, 6 mm Travel, Stepper, 25-pin D-Sub - TRA6PPD - Newport MKS
Specs
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details