PS-200-1 -- POSITION SENSING SERIES
Universal Semiconductor, Inc.
Position Sensing Series
PS-200-1
Suppliers
Position Sensing Series
PS-200-1
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
PS-200-1 |
|
Product Name
|
Position Sensing Series |
|
Sensor Technology
|
Optical Linear Encoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
View Details
2 suppliers
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Gurley Precision Instruments
Sensor Technology
Linear Encoder
Measurement Range
80.32 inch (2040 mm)
Resolution
1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details