Universal Semiconductor, Inc. Position Sensing Series PS-200-1

Description
Dual axis type, diffused junction technology
Description
Dual axis type, diffused junction technology

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
Position Sensing Series
PS-200-1
Position Sensing Series PS-200-1
Dual axis type, diffused junction technology

Dual axis type, diffused junction technology

Technical Specifications

  Universal Semiconductor, Inc.
Product Category Photodiodes
Product Number PS-200-1
Product Name Position Sensing Series
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1170 nm (4000 to 11700 Å)
Photodiode Material Silicon
Active Area Diameter or Length 11.28 mm (0.4441 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S4797-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
TSL1401 Linear Array Sensor.  128 x 1, with hold 400 DPI - TSL1401CL - ams
Specs
Array Array
Number of Array Elements 128
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details