Universal Lighting Technologies Ballast/Ignition Transformer B232IUNVHPN000I

Description
DISCONTINUED BY MANUFACTURER, ELECTRONIC FLUORESCENT BALLAST, B232IUNVHP-N, FOR USE WITH (2) F32T8 LAMP(S), INPUT: 120 TO 277 VAC VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ELECTRONIC FLUORESCENT BALLAST, B232IUNVHP-N, FOR USE WITH (2) F32T8 LAMP(S), INPUT: 120 TO 277 VAC VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ballast/Ignition Transformer - 34124154 - Radwell International
Willingboro, NJ, United States
Ballast/Ignition Transformer
34124154
Ballast/Ignition Transformer 34124154
DISCONTINUED BY MANUFACTURER, ELECTRONIC FLUORESCENT BALLAST, B232IUNVHP-N, FOR USE WITH (2) F32T8 LAMP(S), INPUT: 120 TO 277 VAC VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ELECTRONIC FLUORESCENT BALLAST, B232IUNVHP-N, FOR USE WITH (2) F32T8 LAMP(S), INPUT: 120 TO 277 VAC VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Transformers
Product Number 34124154
Product Name Ballast/Ignition Transformer
Input Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPD5010 Series Shielded Coupled Power Inductors - LPD5010-153 LPD5010-153MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Chassis Mount Quick Pack™ Power Transformers - F6-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
4 suppliers
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details