Universal Laser Systems, Inc. Free Standing Laser Platform VLS6.60

Description
The largest in the VLS platform line, the VLS6.60 has a wide and deep engraving area that can accommodate a variety of materials. The VLS6.60 offers a choice of six laser cartridges ranging in power from 10-60 watts. The material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) makes the VLS6.60 a versatile laser engraving solution for most award and sign shops. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS6.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
The largest in the VLS platform line, the VLS6.60 has a wide and deep engraving area that can accommodate a variety of materials. The VLS6.60 offers a choice of six laser cartridges ranging in power from 10-60 watts. The material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) makes the VLS6.60 a versatile laser engraving solution for most award and sign shops. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS6.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Laser Platform - VLS6.60 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Free Standing Laser Platform
VLS6.60
Free Standing Laser Platform VLS6.60
The largest in the VLS platform line, the VLS6.60 has a wide and deep engraving area that can accommodate a variety of materials. The VLS6.60 offers a choice of six laser cartridges ranging in power from 10-60 watts. The material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) makes the VLS6.60 a versatile laser engraving solution for most award and sign shops. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS6.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

The largest in the VLS platform line, the VLS6.60 has a wide and deep engraving area that can accommodate a variety of materials. The VLS6.60 offers a choice of six laser cartridges ranging in power from 10-60 watts. The material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) makes the VLS6.60 a versatile laser engraving solution for most award and sign shops. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the VLS6.60, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Laser Processing Equipment
Product Number VLS6.60
Product Name Free Standing Laser Platform
Type Complete or Turnkey System
Automation / Control PC_Control
Laser Operation Cutting; Marking
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Galvo Laser Laser Machine - G100 - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Galvanometer
Automation / Control PC_Control
View Details
DYE HP(585nm/650nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Optical Circulator -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details