Universal Laser Systems, Inc. Multi-Wavelength Laser Platform PLS6MW

Description
The PLS6MW Multi-Wavelength Laser Platform uses multiple laser wavelengths to process the broadest possible spectrum of materials. The PLS6MW is built on Universal's patented Rapid Reconfiguration technology, so changing laser wavelength is as easy as changing the laser source and requires no tools, optics changes or software reconfiguration. This cost-effective, small-footprint, total material processing solution is ideal for fast-paced R&D and production environments and is only available from Universal Laser Systems. 1.06 micron - Fiber Materials: Most metals, some plastics. When configured with a 1.06 micron pre-aligned interchangeable fiber laser, the PLS6MW can mark most metals and some plastics. 10.6 micron – CO2 Materials: Plastics, textiles, wood and some metals. Reconfigure the PLS6MW with a standard 10.6 micron pre-aligned interchangeable CO2 laser to open up the full breadth of organic material processing capabilities. 9.3 micron – CO2 Materials: Some plastics. Reconfigure the PLS6MW with a specialized 9.3 micron pre-aligned interchangeable CO2 laser for excellent results on certain highly-functional plastics. Multi-Wavelength Materials: Some complex materials, including mirrored acrylic, adhesive-backed foils and some plastics. The multi-wavelength functionality of the PLS6MW can be used to accomplish some tasks which are impossible if only a single laser source is used.
Description
The PLS6MW Multi-Wavelength Laser Platform uses multiple laser wavelengths to process the broadest possible spectrum of materials. The PLS6MW is built on Universal's patented Rapid Reconfiguration technology, so changing laser wavelength is as easy as changing the laser source and requires no tools, optics changes or software reconfiguration. This cost-effective, small-footprint, total material processing solution is ideal for fast-paced R&D and production environments and is only available from Universal Laser Systems. 1.06 micron - Fiber Materials: Most metals, some plastics. When configured with a 1.06 micron pre-aligned interchangeable fiber laser, the PLS6MW can mark most metals and some plastics. 10.6 micron – CO2 Materials: Plastics, textiles, wood and some metals. Reconfigure the PLS6MW with a standard 10.6 micron pre-aligned interchangeable CO2 laser to open up the full breadth of organic material processing capabilities. 9.3 micron – CO2 Materials: Some plastics. Reconfigure the PLS6MW with a specialized 9.3 micron pre-aligned interchangeable CO2 laser for excellent results on certain highly-functional plastics. Multi-Wavelength Materials: Some complex materials, including mirrored acrylic, adhesive-backed foils and some plastics. The multi-wavelength functionality of the PLS6MW can be used to accomplish some tasks which are impossible if only a single laser source is used.

Suppliers

Company
Product
Description
Supplier Links
Multi-Wavelength Laser Platform - PLS6MW - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Multi-Wavelength Laser Platform
PLS6MW
Multi-Wavelength Laser Platform PLS6MW
The PLS6MW Multi-Wavelength Laser Platform uses multiple laser wavelengths to process the broadest possible spectrum of materials. The PLS6MW is built on Universal's patented Rapid Reconfiguration technology, so changing laser wavelength is as easy as changing the laser source and requires no tools, optics changes or software reconfiguration. This cost-effective, small-footprint, total material processing solution is ideal for fast-paced R&D and production environments and is only available from Universal Laser Systems. 1.06 micron - Fiber Materials: Most metals, some plastics. When configured with a 1.06 micron pre-aligned interchangeable fiber laser, the PLS6MW can mark most metals and some plastics. 10.6 micron – CO2 Materials: Plastics, textiles, wood and some metals. Reconfigure the PLS6MW with a standard 10.6 micron pre-aligned interchangeable CO2 laser to open up the full breadth of organic material processing capabilities. 9.3 micron – CO2 Materials: Some plastics. Reconfigure the PLS6MW with a specialized 9.3 micron pre-aligned interchangeable CO2 laser for excellent results on certain highly-functional plastics. Multi-Wavelength Materials: Some complex materials, including mirrored acrylic, adhesive-backed foils and some plastics. The multi-wavelength functionality of the PLS6MW can be used to accomplish some tasks which are impossible if only a single laser source is used.

The PLS6MW Multi-Wavelength Laser Platform uses multiple laser wavelengths to process the broadest possible spectrum of materials. The PLS6MW is built on Universal's patented Rapid Reconfiguration technology, so changing laser wavelength is as easy as changing the laser source and requires no tools, optics changes or software reconfiguration. This cost-effective, small-footprint, total material processing solution is ideal for fast-paced R&D and production environments and is only available from Universal Laser Systems.

1.06 micron - Fiber
Materials: Most metals, some plastics. When configured with a 1.06 micron pre-aligned interchangeable fiber laser, the PLS6MW can mark most metals and some plastics.

10.6 micron – CO2
Materials: Plastics, textiles, wood and some metals. Reconfigure the PLS6MW with a standard 10.6 micron pre-aligned interchangeable CO2 laser to open up the full breadth of organic material processing capabilities.

9.3 micron – CO2
Materials: Some plastics. Reconfigure the PLS6MW with a specialized 9.3 micron pre-aligned interchangeable CO2 laser for excellent results on certain highly-functional plastics.

Multi-Wavelength
Materials: Some complex materials, including mirrored acrylic, adhesive-backed foils and some plastics. The multi-wavelength functionality of the PLS6MW can be used to accomplish some tasks which are impossible if only a single laser source is used.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Laser Processing Equipment
Product Number PLS6MW
Product Name Multi-Wavelength Laser Platform
Type Complete or Turnkey System
Automation / Control PC_Control
Laser Operation Cutting; Marking
Unlock Full Specs
to access all available technical data

Similar Products

DYE HP(585nm/650nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details
BBO Pockels Cells -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; FiberDelivery
Laser Operation Cutting
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; FiberDelivery
Laser Operation Cutting; Marking
View Details