Universal Laser Systems, Inc. Free Standing Laser Platform PLS6.75

Description
The PLS6.75 is a free-standing platform designed and engineered for light manufacturing operations and batch production. The PLS6.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS6.75 offers a material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) and is particularly suited for manufacturing and production environments. There are also a number of patented Uniquely Universal features designed specifically to expand your processing capabilities that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are standard Uniquely Universal features on the PLS6.75, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
The PLS6.75 is a free-standing platform designed and engineered for light manufacturing operations and batch production. The PLS6.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS6.75 offers a material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) and is particularly suited for manufacturing and production environments. There are also a number of patented Uniquely Universal features designed specifically to expand your processing capabilities that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are standard Uniquely Universal features on the PLS6.75, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Laser Platform - PLS6.75 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Free Standing Laser Platform
PLS6.75
Free Standing Laser Platform PLS6.75
The PLS6.75 is a free-standing platform designed and engineered for light manufacturing operations and batch production. The PLS6.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS6.75 offers a material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) and is particularly suited for manufacturing and production environments. There are also a number of patented Uniquely Universal features designed specifically to expand your processing capabilities that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are standard Uniquely Universal features on the PLS6.75, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

The PLS6.75 is a free-standing platform designed and engineered for light manufacturing operations and batch production. The PLS6.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS6.75 offers a material processing envelope of 32" x 18" x 9", 5,184 in3 (813 x 457 x 229mm, 84,950 cm3) and is particularly suited for manufacturing and production environments. There are also a number of patented Uniquely Universal features designed specifically to expand your processing capabilities that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are standard Uniquely Universal features on the PLS6.75, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Laser Processing Equipment
Product Number PLS6.75
Product Name Free Standing Laser Platform
Type Complete or Turnkey System
Automation / Control PC_Control
Laser Operation Cutting; Marking
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Galvo Laser Laser Machine - G100 - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Galvanometer
Automation / Control PC_Control
View Details
Pockels Cell Driver -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror
Laser Type Pulsed
View Details
Acousto-Optic Frequency Shifters -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details