Universal Laser Systems, Inc. Free Standing Laser Platform PLS4.75

Description
The PLS4.75 is a free-standing single laser platform designed for multiple-material processing applications and small scale production. The PLS4.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS4.75 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3) and is ideal for processing a wide variety of materials in small production lot sizes. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the PLS4.75, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.
Description
The PLS4.75 is a free-standing single laser platform designed for multiple-material processing applications and small scale production. The PLS4.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS4.75 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3) and is ideal for processing a wide variety of materials in small production lot sizes. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the PLS4.75, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Laser Platform - PLS4.75 - Universal Laser Systems, Inc.
Scottsdale, AZ, USA
Free Standing Laser Platform
PLS4.75
Free Standing Laser Platform PLS4.75
The PLS4.75 is a free-standing single laser platform designed for multiple-material processing applications and small scale production. The PLS4.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS4.75 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3) and is ideal for processing a wide variety of materials in small production lot sizes. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the PLS4.75, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

The PLS4.75 is a free-standing single laser platform designed for multiple-material processing applications and small scale production. The PLS4.75 can accept all Universal laser cartridges for a power range of 10-75 watts. The PLS4.75 offers a material processing envelope of 24" x 18" x 9", 3,888 in3 (610 x 457 x 229mm, 63,713 cm3) and is ideal for processing a wide variety of materials in small production lot sizes. In addition to the basic capabilities of the machine, there are a number of patented Uniquely Universal features that are only available from Universal Laser Systems. Laser Interface+ and Rapid Reconfiguration are Uniquely Universal features that come standard on the PLS4.75, and a number of additional options are available to enhance your laser processing capabilities. All Universal laser platforms use interchangeable components, giving you the ability to tailor your system to fit your needs.

Supplier's Site

Technical Specifications

  Universal Laser Systems, Inc.
Product Category Laser Processing Equipment
Product Number PLS4.75
Product Name Free Standing Laser Platform
Type Complete or Turnkey System
Automation / Control PC_Control
Laser Operation Cutting; Marking
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Maker Laser Machine -  - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control
View Details
1535nm Laser Module -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Laser Range Finder, LiDAR, Meteorological Radar
View Details
Optical Fiber Transmission System -  - CASTECH, Inc.
Specs
Type Complete or Turnkey System
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details