2-Flute Double End M42 8% Cobalt End Mill - Regular Length
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | C-4CO. |
| Product Name | Cobalt End Mill 4 C-4CO. |
| Cutter Type | Endmill |
| Cutting Ends | Double |
| Units | Fractional |
| Cutter | 0.125 inch (3.2 mm) |
| Shank | 0.375 inch (9.5 mm) |