45-Degree Hi-Helix 3-Flute Solid Carbide End Mill - Center Cutting * 10% Cobalt * Micro Grain
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 498-1/4 |
| Product Name | Solid Carbide End Mill 498-1/4 |
| Cutter Type | Endmill |
| Units | Fractional |
| Cutter | 0.250 inch (6.3 mm) |
| Shank | 0.250 inch (6.3 mm) |
| Cutting Length | 0.75 inch (19 mm) |