Universal Cutting Tools, Inc. Solid Carbide End Mill 492L-5/16 492L-5/16

Description
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain
Description
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

Suppliers

Company
Product
Description
Supplier Links
Solid Carbide End Mill 492L-5/16 - 492L-5/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
Solid Carbide End Mill 492L-5/16
492L-5/16
Solid Carbide End Mill 492L-5/16 492L-5/16
4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Milling Cutters
Product Number 492L-5/16
Product Name Solid Carbide End Mill 492L-5/16
Cutter Type Endmill
Cutting Ends Single
Units Fractional
Cutter 0.312 inch (7.9 mm)
Shank 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 900504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.787 inch (20.0 mm)
OAL 3.46 inch (88 mm)
View Details
Corner Rounding End Mill -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details
WhizThrill Solid Carbide Metrical External - EB - WhizCut of Sweden AB
Specs
Cutter Type Finishing; Thread Mill
Geometry Square
Cutting Ends Single
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details