Dowel Pin Reamer - Straight Shank / Straight Flute - Right Hand Cut - High Speed Steel - European Made
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Reamers |
| Product Number | 380-.4980 |
| Product Name | Dowel Pin Reamer 380-.4980 |
| Reamer Type | Dowel Pin |
| Product Packaging | Individual Reamer |
| Size Units | Fractional |
| Designation | .4980 |
| Diameter | 0.498 inch (12.6 mm) |