Capscrew Counterbore - Taper Shank - High Speed Steel - 3-Flute
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Counterbores |
| Product Number | 31-3/8 |
| Product Name | Counterbore 31-3/8 |
| Product | Individual Counterbore |
| Type | Cap Screw |
| Shank | Tapered |
| English Screw Size | 3/8" |
| Metric Screw Size | 9.5 mm (0.375 inch) |