Chucking Reamer - Straight Shank / Straight Flute - Right Hand Cut - High Speed Steel - European Made
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Reamers |
| Product Number | 300-11/16 |
| Product Name | Chucking Reamer 300-11/16 |
| Reamer Type | Chucking |
| Product Packaging | Individual Reamer |
| Size Units | Fractional |
| Designation | 11/16" |
| Diameter | 0.688 inch (17.5 mm) |