Universal Cutting Tools, Inc. High Speed Drill 250C-37/64 250C-37/64

Description
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards
Description
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250C-37/64 - 250C-37/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250C-37/64
250C-37/64
High Speed Drill 250C-37/64 250C-37/64
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250C-37/64
Product Name High Speed Drill 250C-37/64
Product Drill
Units Fractional
Drill Type Silver & Deming
Designation 37/64"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 214010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
#10 Wire Cobalt Screw Machine Length Drill - DD4310B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details
High Speed Drill 221-#21 - 221-#21 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details