Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 250C-27/32 |
| Product Name | High Speed Drill 250C-27/32 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Silver & Deming |
| Designation | 27/32" |