Universal Cutting Tools, Inc. High Speed Drill 250C-17/32 250C-17/32

Description
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards
Description
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250C-17/32 - 250C-17/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250C-17/32
250C-17/32
High Speed Drill 250C-17/32 250C-17/32
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250C-17/32
Product Name High Speed Drill 250C-17/32
Product Drill
Units Fractional
Drill Type Silver & Deming
Designation 17/32"
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 213376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.055 inch (1.4 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/8
Specs
Product Drill
View Details