Universal Cutting Tools, Inc. High Speed Drill 250-BI-1-1/4 250-BI-1-1/4

Description
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications
Description
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250-BI-1-1/4 - 250-BI-1-1/4 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250-BI-1-1/4
250-BI-1-1/4
High Speed Drill 250-BI-1-1/4 250-BI-1-1/4
Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Bi-Color Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Bi-Color (Black & Gold) - 1/2" Shank - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250-BI-1-1/4
Product Name High Speed Drill 250-BI-1-1/4
Product Drill
Units Fractional
Drill Type Silver & Deming
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215912 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.457 inch (37.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
High Speed Drill 220B-GP-3/8 - 220B-GP-3/8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-892 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.625 inch (15.9 mm)
View Details