Universal Cutting Tools, Inc. High Speed Drill 231-#60 231-#60

Description
Cobalt Jobbers Length Drill - 135-Degree Regular Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Cobalt Jobbers Length Drill - 135-Degree Regular Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 231-#60 - 231-#60 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 231-#60
231-#60
High Speed Drill 231-#60 231-#60
Cobalt Jobbers Length Drill - 135-Degree Regular Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Cobalt Jobbers Length Drill - 135-Degree Regular Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 231-#60
Product Name High Speed Drill 231-#60
Product Drill
Units Fractional
Drill Type Jobber
Designation #60
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238489 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
1/2 X 1/2 X 1-1/4 X 3 - 2F RH BALL CARBIDE - 0224T00812503B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details