Universal Cutting Tools, Inc. High Speed Drill 231-#55 231-#55

Description
Cobalt Jobbers Length Drill - 135-Degree Regular Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Cobalt Jobbers Length Drill - 135-Degree Regular Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 231-#55 - 231-#55 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 231-#55
231-#55
High Speed Drill 231-#55 231-#55
Cobalt Jobbers Length Drill - 135-Degree Regular Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Cobalt Jobbers Length Drill - 135-Degree Regular Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 231-#55
Product Name High Speed Drill 231-#55
Product Drill
Units Fractional
Drill Type Jobber
Designation #55
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 215085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Deep Hole Drills - CoroDrill 800 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details