Universal Cutting Tools, Inc. High Speed Drill 230-27/64 230-27/64

Description
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (6 pieces)
Description
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 230-27/64 - 230-27/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 230-27/64
230-27/64
High Speed Drill 230-27/64 230-27/64
Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (6 pieces)

Cobalt Jobbers Length Drill - 135-Degree Split Point - Fully Ground - Gold/Amber Colored - Super High Production - High Speed Steel - ANSI Standards - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 230-27/64
Product Name High Speed Drill 230-27/64
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Designation 27/64"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215912 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.457 inch (37.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hole Saw - 31596 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
7/16 X 7/16 X 1-1/2 X 4 - 3F RH - 0314T00715004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details