Universal Cutting Tools, Inc. High Speed Drill 228-#9 228-#9

Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 228-#9 - 228-#9 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 228-#9
228-#9
High Speed Drill 228-#9 228-#9
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 228-#9
Product Name High Speed Drill 228-#9
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Designation #9
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.453 inch (11.5 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 60C-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.750 inch (19.0 mm)
OAL 8.25 inch (210 mm)
View Details