Universal Cutting Tools, Inc. High Speed Drill 228-#7 228-#7

Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 228-#7 - 228-#7 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 228-#7
228-#7
High Speed Drill 228-#7 228-#7
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 228-#7
Product Name High Speed Drill 228-#7
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Designation #7
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Hole Saws & Core Drill Bits - 215833 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drills For Composites - CoroDrill 452 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
62pc. Drilling and Driving Kit - A986201 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details