Universal Cutting Tools, Inc. High Speed Drill 228-#60 228-#60

Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 228-#60 - 228-#60 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 228-#60
228-#60
High Speed Drill 228-#60 228-#60
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 228-#60
Product Name High Speed Drill 228-#60
Product Drill
Units Fractional
Drill Type Jobber
Designation #60
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Auger Drill Bit - 62PTS-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.625 inch (15.9 mm)
Shank Hex
View Details