Universal Cutting Tools, Inc. High Speed Drill 228-#58 228-#58

Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 228-#58 - 228-#58 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 228-#58
228-#58
High Speed Drill 228-#58 228-#58
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Regular Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 228-#58
Product Name High Speed Drill 228-#58
Product Drill
Units Fractional
Drill Type Jobber
Designation #58
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216151 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.732 inch (44.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Boring Bit - 149H2-4-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 6.25 inch (159 mm)
View Details