Universal Cutting Tools, Inc. High Speed Drill 228-#5 228-#5

Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 228-#5 - 228-#5 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 228-#5
228-#5
High Speed Drill 228-#5 228-#5
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 228-#5
Product Name High Speed Drill 228-#5
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Designation #5
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216280 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.858 inch (98.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33L-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details