Universal Cutting Tools, Inc. High Speed Drill 228-#13 228-#13

Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 228-#13 - 228-#13 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 228-#13
228-#13
High Speed Drill 228-#13 228-#13
Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Bi-Color (Black & Gold) Production Grade Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Fully Ground from Solid - High Production - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 228-#13
Product Name High Speed Drill 228-#13
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Designation #13
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bit Sets - 1206013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Solid Carbid Drills - CoroDrill 862 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
90pc Drilling and Driving Accessory Kit - A989001 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details