Universal Cutting Tools, Inc. High Speed Drill 227-GP-3/8 227-GP-3/8

Description
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (6 pieces)
Description
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 227-GP-3/8 - 227-GP-3/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 227-GP-3/8
227-GP-3/8
High Speed Drill 227-GP-3/8 227-GP-3/8
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (6 pieces)

Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 227-GP-3/8
Product Name High Speed Drill 227-GP-3/8
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749052 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
SST+ 135° Jobbers, Fractional for High Tensile Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
Drill Bit - JD19/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Shank Straight
View Details