Universal Cutting Tools, Inc. High Speed Drill 227-GP-25/64 227-GP-25/64

Description
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (6 pieces)
Description
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 227-GP-25/64 - 227-GP-25/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 227-GP-25/64
227-GP-25/64
High Speed Drill 227-GP-25/64 227-GP-25/64
Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (6 pieces)

Bi-Color (Black & Gold) General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - General Shop Use - Medium Production - Maintenance and Construction (MRO) - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 227-GP-25/64
Product Name High Speed Drill 227-GP-25/64
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215934 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Wood Spade Bit - 33A-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details