Universal Cutting Tools, Inc. High Speed Drill 222-U 222-U

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 222-U - 222-U - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 222-U
222-U
High Speed Drill 222-U 222-U
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 222-U
Product Name High Speed Drill 222-U
Product Drill
Units Fractional
Drill Type Jobber
Designation U
Cutting Length 3.62 inch (92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216404 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
5/32 Carbide Jobber Drill with Composite Tip - 220-1562 5/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714045-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details