Universal Cutting Tools, Inc. High Speed Drill 221HD-GP-#4 221HD-GP-#4

Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221HD-GP-#4 - 221HD-GP-#4 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221HD-GP-#4
221HD-GP-#4
High Speed Drill 221HD-GP-#4 221HD-GP-#4
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221HD-GP-#4
Product Name High Speed Drill 221HD-GP-#4
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216072 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
62pc. Drilling and Driving Kit - A986201 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details