Universal Cutting Tools, Inc. High Speed Drill 221HD-GP-#39 221HD-GP-#39

Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221HD-GP-#39 - 221HD-GP-#39 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221HD-GP-#39
221HD-GP-#39
High Speed Drill 221HD-GP-#39 221HD-GP-#39
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221HD-GP-#39
Product Name High Speed Drill 221HD-GP-#39
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Drills For Composites - CoroDrill 854/856 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details