Universal Cutting Tools, Inc. High Speed Drill 221-GP-#9 221-GP-#9

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-GP-#9 - 221-GP-#9 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-GP-#9
221-GP-#9
High Speed Drill 221-GP-#9 221-GP-#9
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-GP-#9
Product Name High Speed Drill 221-GP-#9
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation #9
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215912 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.457 inch (37.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
High Speed Drill 220HD-GP-13/32 - 220HD-GP-13/32 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-828 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.125 inch (28.6 mm)
View Details