Universal Cutting Tools, Inc. High Speed Drill 221-GP-#46 221-GP-#46

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-GP-#46 - 221-GP-#46 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-GP-#46
221-GP-#46
High Speed Drill 221-GP-#46 221-GP-#46
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-GP-#46
Product Name High Speed Drill 221-GP-#46
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation #46
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 2.44 inch (62 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Masonry Bit - MAS-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Masonry
Diameter 0.375 inch (9.5 mm)
View Details