Universal Cutting Tools, Inc. High Speed Drill 221-GP-#30 221-GP-#30

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-GP-#30 - 221-GP-#30 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-GP-#30
221-GP-#30
High Speed Drill 221-GP-#30 221-GP-#30
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-GP-#30
Product Name High Speed Drill 221-GP-#30
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation #30
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 213152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.268 inch (6.8 mm)
OAL 4.33 inch (110 mm)
View Details
#21 Carbide Drill x 1
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714050-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details