Universal Cutting Tools, Inc. High Speed Drill 221-#60 221-#60

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-#60 - 221-#60 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-#60
221-#60
High Speed Drill 221-#60 221-#60
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-#60
Product Name High Speed Drill 221-#60
Product Drill
Units Fractional
Drill Type Jobber
Designation #60
Cutting Length 0.69 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.055 inch (1.4 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Carbide Drills - Coolant Fed Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711439-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details