Universal Cutting Tools, Inc. High Speed Drill 221-#46 221-#46

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-#46 - 221-#46 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-#46
221-#46
High Speed Drill 221-#46 221-#46
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-#46
Product Name High Speed Drill 221-#46
Product Drill
Units Fractional
Drill Type Jobber
Designation #46
Cutting Length 1.12 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 inch (1.3 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
High Speed Drill 220HD-GP-5/16 - 220HD-GP-5/16 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 36-361 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 4.625 inch (117.5 mm)
View Details