Universal Cutting Tools, Inc. High Speed Drill 221-#45 221-#45

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-#45 - 221-#45 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-#45
221-#45
High Speed Drill 221-#45 221-#45
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-#45
Product Name High Speed Drill 221-#45
Product Drill
Units Fractional
Drill Type Jobber
Designation #45
Cutting Length 1.12 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Auger Drill Bit - 53438 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.812 inch (20.6 mm)
View Details
1 X 1 X 3-1/4 X 6 - 2FL RH CARBIDE - 0224T61632506 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details