Universal Cutting Tools, Inc. High Speed Drill 221-#35 221-#35

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 221-#35 - 221-#35 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 221-#35
221-#35
High Speed Drill 221-#35 221-#35
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 221-#35
Product Name High Speed Drill 221-#35
Product Drill
Units Fractional
Drill Type Jobber
Designation #35
Cutting Length 1.50 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 213382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.122 inch (3.1 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details
SST+ Drill Bit Sets -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details