Universal Cutting Tools, Inc. High Speed Drill 220R-7/64 220R-7/64

Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)
Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220R-7/64 - 220R-7/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220R-7/64
220R-7/64
High Speed Drill 220R-7/64 220R-7/64
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220R-7/64
Product Name High Speed Drill 220R-7/64
Product Drill
Units Fractional
Drill Type Jobber
Designation 7/64"
Diameter 0.109 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126697 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saw Arbor - 31906 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
1 X 1 X 4 X 7 - 2F RH BALL END CARBIDE - 0235T01640007B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details