Universal Cutting Tools, Inc. High Speed Drill 220R-5/16 220R-5/16

Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)
Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220R-5/16 - 220R-5/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220R-5/16
220R-5/16
High Speed Drill 220R-5/16 220R-5/16
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220R-5/16
Product Name High Speed Drill 220R-5/16
Product Drill
Units Fractional
Drill Type Jobber
Designation 5/16"
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saw Arbor - 31905 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.375 inch (9.5 mm)
View Details
3/16 X 3/16 X 1-1/8 X 3 - 2F RH CARBIDE - 0235T20311253 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details