Universal Cutting Tools, Inc. High Speed Drill 220R-11/32 220R-11/32

Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (6 pieces)
Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220R-11/32 - 220R-11/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220R-11/32
220R-11/32
High Speed Drill 220R-11/32 220R-11/32
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (6 pieces)

Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220R-11/32
Product Name High Speed Drill 220R-11/32
Product Drill
Units Fractional
Drill Type Jobber
Designation 11/32"
Diameter 0.344 inch (8.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details