Universal Cutting Tools, Inc. High Speed Drill 220R-11/16 220R-11/16

Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (1 piece)
Description
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (1 piece)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220R-11/16 - 220R-11/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220R-11/16
220R-11/16
High Speed Drill 220R-11/16 220R-11/16
Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (1 piece)

Rolled Forge Jobbers Length Drill - 118-Degree Regular Point - Black Finish - High Speed Steel - ANSI Specifications - For medium production - Available in package quantity only (1 piece)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220R-11/16
Product Name High Speed Drill 220R-11/16
Product Drill
Units Fractional
Drill Type Jobber
Designation 11/16"
Diameter 0.688 inch (17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 08-03-72B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.500 inch (12.7 mm)
Size Range 0.5000 inch (12.7 mm)
View Details