Universal Cutting Tools, Inc. High Speed Drill 220HD-GP-27/64 220HD-GP-27/64

Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (6 pieces)
Description
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220HD-GP-27/64 - 220HD-GP-27/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220HD-GP-27/64
220HD-GP-27/64
High Speed Drill 220HD-GP-27/64 220HD-GP-27/64
Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (6 pieces)

Heavy Duty General Purpose Jobbers Length Drill - 135-Degree Split Point - High Speed Steel - Black Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - with 3 Flats - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220HD-GP-27/64
Product Name High Speed Drill 220HD-GP-27/64
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215833 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - 5/16 - 360-516 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 5/16
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details